EN
  • EN
  • DE

PS810-I/ST

Part No PS810-I/ST
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description Battery Management - Smart One Cell Fuel Gauge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 14
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 962836-PS810-I/ST
Categories PMIC - Battery Management
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS810-I/ST CAD Model

Description

The PS810-I/ST is a cutting-edge semiconductor product from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to offer reliable performance for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Integration: The PS810-I/ST integrates various features that reduce the need for additional components, thereby saving space and cost on the PCB.
  • Low Power Consumption: It is engineered for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Robust Performance: With its ability to operate under harsh conditions, the PS810-I/ST is built to deliver consistent performance even in extreme environments.
  • Flexibility: This product offers flexibility in application design, thanks to its programmable nature and compatibility with various Microchip development tools.

Applications

The versatility of the PS810-I/ST makes it suitable for a multitude of applications, particularly where precision and reliability are paramount. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) nodes
  • Portable and wearable technology

Technical Specifications

Parameter Specification
Package Type ST (Small Outline Transistor)
Operating Temperature -40°C to +85°C
Supply Voltage Specified by series

In conclusion, the Microchip Technology PS810-I/ST is a robust, highly integrated, and efficient solution for a wide variety of electronic applications. Its reliability and flexibility make it an ideal choice for designers looking to create sophisticated systems with minimal power consumption and maximal resilience.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,885 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess