EN
  • EN
  • DE

PM8870B-WGI

Part No PM8870B-WGI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1019576-PM8870B-WGI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM8870B-WGI CAD Model

Description

The PM8870B-WGI is an innovative and versatile product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance component is designed to cater to a wide range of applications, from industrial control systems to automotive electronics, ensuring reliability and efficiency in various demanding environments.

Key Features

  • High Integration: The PM8870B-WGI integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board.
  • Energy Efficiency: With its advanced power management capabilities, this product is engineered to operate with minimal power consumption, making it ideal for battery-operated devices and energy-sensitive applications.
  • Robust Performance: Built to withstand harsh conditions, the PM8870B-WGI maintains its performance across a wide temperature range and is resistant to electrical disturbances, ensuring consistent operation.

Applications

The versatility of the PM8870B-WGI allows it to be used in a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Portable electronic devices

Technical Specifications

The PM8870B-WGI boasts a set of impressive technical specifications that make it a top choice for developers and engineers:

  • Supply Voltage: Designed to work with standard voltage levels, accommodating a range of power supplies.
  • Operating Temperature: Capable of operating in extreme temperatures, ensuring reliability in various climates and conditions.
  • Package: Available in a compact package, the PM8870B-WGI is suitable for space-constrained applications.

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the PM8870B-WGI. Customers can access a wide range of resources, including datasheets, application notes, and design guides, to facilitate the integration of this product into their solutions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess