Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number PM8063
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 890036-PM8063B-F3EI
Ultra Librarian 3D Model Ultra Librarian PM8063B-F3EI CAD Model

Description

Microchip Technology PM8063B-F3EI Product Overview

The PM8063B-F3EI is a cutting-edge product from Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This product stands out in the vast array of semiconductor solutions with its robust feature set and reliable performance, designed to meet the stringent requirements of today's advanced electronic applications.

Key Features and Benefits

  • High Performance: The PM8063B-F3EI is engineered to deliver top-notch performance, ensuring that systems operate at their peak efficiency. Its design is optimized for high-speed data transmission and processing, making it an ideal choice for applications requiring rapid data handling.
  • Enhanced Security: Security is a paramount concern in today's connected world, and the PM8063B-F3EI addresses this with advanced security features. It provides robust protection against a variety of threats, safeguarding critical data and intellectual property.
  • Energy Efficiency: With the growing emphasis on sustainability, the PM8063B-F3EI is designed with energy efficiency in mind. It helps reduce power consumption, leading to lower operational costs and a smaller carbon footprint.
  • Reliability: Microchip Technology is known for its reliable products, and the PM8063B-F3EI is no exception. It is built to withstand the rigors of demanding environments, ensuring long-term stability and minimal downtime.
  • Integration: The PM8063B-F3EI is designed for easy integration into existing systems. Its compatibility with various interfaces and protocols ensures a smooth implementation process, reducing time-to-market for products that incorporate it.

Applications

The versatility of the PM8063B-F3EI makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Data centers and server farms
  • High-performance computing (HPC) systems
  • Enterprise storage solutions
  • Networking equipment
  • Industrial automation

Whether you are designing the next generation of data storage systems, upgrading network infrastructure, or creating solutions for industrial control, the PM8063B-F3EI from Microchip Technology provides the performance, security, and reliability you need to succeed.

You May Also Be Interested in

STMicroelectronics
USB Type-C Controller 20V 5A QFN-24
Lowest to $34.2367
ECAD model for STUSB4710AQ1
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.9825
ECAD model for TUSB321RWB
Texas Instruments
USB 3.0 4-Port Hub
Lowest to $10.4199
ECAD model for TUSB8041RGC
Realtek
10/100/1000M Ethernet Controller for USB 3.0
Lowest to $3.7006
ECAD model for RTL8153E
Microchip Technology
USB 2.0 Hi-Speed Hub Controller
Lowest to $73.2825
ECAD model for USB362A
Texas Instruments
USB Type-C Configuration Channel Logic and Port Control
Lowest to $0.7443
ECAD model for TUSB320LIRWB
Texas Instruments
Keypad Controller 25-DSBGA
Lowest to $1.1909
ECAD model for LM8330TM
Intel
Gigabit Ethernet Controller
Lowest to $6.0306
ECAD model for WGI210IT
Texas Instruments
USB Type-C PD Controller
Lowest to $0.3871
ECAD model for TUSB422IYFP

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention