EN
  • EN
  • DE

PM5397-FI

Part No PM5397-FI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description PM5397-FI Pmc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028463-PM5397-FI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM5397-FI CAD Model

Description

The PM5397-FI is a state-of-the-art product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device stands out as an essential component for networking applications that require high reliability, versatility, and performance.

Key Features:

  • High-Speed Performance: Designed to handle the demands of high-speed data transmission, the PM5397-FI excels in environments where data throughput and integrity are critical.
  • Integration: With its advanced integration features, this product simplifies system design by reducing the need for multiple discrete components, thereby saving space and cost.
  • Flexibility: The PM5397-FI is engineered to be highly flexible, catering to a wide range of networking standards and protocols, making it suitable for various applications within the networking domain.
  • Power Efficiency: Energy efficiency is at the heart of the design, making it an ideal choice for systems where power consumption is a concern, without compromising on performance.

Applications:

This product is perfect for a variety of high-end applications, such as:

  • Data Center Networking Equipment
  • Enterprise Networking Systems
  • Telecommunications Infrastructure
  • High-Performance Computing Interfaces

Technical Specifications:

Parameter Specification
Data Rate Varies based on application
Interface Type Multiple Protocol Support
Supply Voltage Optimized for low-power operation
Package Industry-standard packaging

Quality and Reliability:

Microchip Technology is committed to delivering products with the highest level of quality and reliability. The PM5397-FI is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the networking industry.

For detailed product information, technical specifications, and support resources, please visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess