Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Active
Function Controller
Interface Serial
Number of Circuits 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 770mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 304-LBGA Exposed Pad
Supplier Device Package 304-SBGA (31x31)
Standard Package 2 pcs
Win Source Part Number 277846-PM5351-BGI
Ultra Librarian 3D Model Ultra Librarian PM5351-BGI CAD Model

Description

The PM5351-BGI is a cutting-edge product from Microchip Technology, designed to cater to the sophisticated needs of modern electronic systems. This component is part of a family of high-performance integrated circuits that are essential for networking and communication applications, providing reliable and efficient solutions for a wide range of industries.

Key Features:

  • High Integration: The PM5351-BGI integrates multiple functions into a single chip, which helps reduce the system's complexity and the number of components required, leading to cost savings and a smaller PCB footprint.
  • Advanced Technology: Built using state-of-the-art semiconductor technology, this product offers superior performance, ensuring high-speed data transmission and processing capabilities essential for today's data-driven environments.
  • Energy Efficiency: Microchip Technology is known for its commitment to energy efficiency, and the PM5351-BGI is no exception. It is designed to consume minimal power, which not only saves energy but also reduces heat dissipation, enhancing system reliability.
  • Robust Design: The PM5351-BGI is engineered to withstand harsh conditions and provide consistent performance, making it suitable for industrial applications that require durability and longevity.

Applications:

The versatility of the PM5351-BGI allows it to be used in a variety of applications, including but not limited to:

  • Data communication equipment
  • Networking hardware such as switches and routers
  • Telecommunication infrastructure
  • High-speed servers and storage systems
  • Industrial control systems

Technical Specifications:

The PM5351-BGI boasts a comprehensive set of technical specifications that enable it to meet the rigorous demands of contemporary electronic products. For detailed information on pin configurations, electrical characteristics, timing requirements, and packaging, it is recommended to consult the official datasheet provided by Microchip Technology.

Conclusion:

In summary, the PM5351-BGI from Microchip Technology is an exemplary product that combines integration, performance, energy efficiency, and robustness. It stands as a testament to Microchip's commitment to innovation and quality, making it an ideal choice for designers and engineers looking to enhance their systems with a reliable and high-performing component.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 160BGA
Need more? Email Us
ECAD model for MT90826AG
IXYS
Need more? Email Us
ECAD model for TS190PLE
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Lowest to $9.9860
ECAD model for TP11362AV
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5734 $67.7202
7+ $18.5218 $129.6526
11+ $17.9435 $197.3785
15+ $17.3640 $260.4600
20+ $16.7858 $335.7160
26+ $15.0498 $391.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention