EN
  • EN
  • DE

CSNL2512FT1L00

Part No CSNL2512FT1L00
Manufacturer SEI Stackpole
Catalog Resistors
Description Current Sense Resistors - SMD 0.001Ohms 2512 2W 50 ppm 1% Metal Plate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SEI Stackpole
Series CSNL
Resistance 1 mOhms
Power Rating 3 W
Tolerance 1 %
Temperature Coefficient 50 PPM / C
Case Code - in 2512
Case Code - mm 6432
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 170 C
Technology Metal Alloy
Termination 2 Terminal
Termination Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Current Sense
Height 0.65 mm (0.026 in)
Length 6.35 mm (0.25 in)
Package / Case 2512 (6432 Metric)
Type Metal Plate Current Sensing Chip Resistor
Width 3.18 mm (0.125 in)
Brand SEI Stackpole
Mounting Style PCB Mount
Product Type Current Sense Resistors
Standard Pack Qty 2000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian CSNL2512FT1L00 CAD Model

You May Also Be Interested in

Vishay
RES SMD 10K OHM 1% 1/16W 0402
Lowest to $0.0041
Vishay
RES SMD 10K OHM 1% 1/10W 0603
Lowest to $0.0109
TE Connectivity
RES SMD 4.12KOHM 0.1% 1/16W 0402
Lowest to $0.2045
Vishay
RES SMD 8.06 OHM 1% 1/16W 0402
Lowest to $0.0144
Wch
Fixed RES Thick Film 2W 0.62ohm
Need more? Email Us
Vishay
RES SMD 38.3K OHM 1% 1/16W 0402
Lowest to $0.0164
Vishay
RES SMD 909 OHM 1% 1/16W 0402
Lowest to $0.0709
Vishay
RES SMD 1.15M OHM 1% 1/10W 0603
Lowest to $0.0082
TE Connectivity
RES SMD 10 OHM 5% 1/8W 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess