EN
  • EN
  • DE

PM4319-BI

Part No PM4319-BI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013145-PM4319-BI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM4319-BI CAD Model

Description

Microchip Technology PM4319-BI Overview

The PM4319-BI is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications in the fields of industrial automation, automotive electronics, and communication systems, ensuring reliability and performance in demanding environments.

Key Features

  • High Integration: The PM4319-BI integrates multiple functions into a single chip, which helps reduce the overall system footprint and simplifies design complexity.
  • Robust Performance: Engineered for durability, the PM4319-BI operates reliably over a broad temperature range, making it suitable for industrial applications.
  • Advanced Communication Protocols: With support for various communication standards, this product ensures seamless data exchange and connectivity in complex systems.
  • Energy Efficiency: Microchip's focus on low-power design translates into energy savings for end-users, contributing to the development of eco-friendly products.

Applications

The versatility of the PM4319-BI allows it to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics and infotainment systems
  • Data communication equipment
  • Embedded systems requiring high reliability and performance

Quality and Support

Microchip Technology is known for its commitment to quality, and the PM4319-BI is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. Additionally, Microchip provides extensive technical support, including datasheets, reference designs, and customer service, to assist developers in integrating the PM4319-BI into their projects effectively.

In summary, the PM4319-BI from Microchip Technology is a high-performance, integrated solution that meets the rigorous demands of modern electronic systems. Its combination of integration, efficiency, and support makes it an ideal choice for designers looking to create sophisticated and robust applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess