EN
  • EN
  • DE

PL613-01-N81QI-R

Part No PL613-01-N81QI-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 10 - 40MHz Crystal or 10 - 200MHz Reference Clock Input Up to 8 Programmable LV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147096-PL613-01-N81QI-R
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL613-01-N81QI-R CAD Model

Description

The PL613-01-N81QI-R is a state-of-the-art programmable clock generator from Microchip Technology, designed to meet the demanding needs of modern electronic devices. This versatile component is an integral part of the clock management system, providing precise and stable clock signals that are essential for system timing in a variety of applications.

Key Features

  • Programmable Outputs: The device offers programmable outputs that can be tailored to specific needs, ensuring compatibility with a wide range of digital systems.
  • Low Jitter Performance: With its low jitter characteristics, the PL613-01-N81QI-R ensures high-quality signal integrity, which is crucial for high-speed communication and data transfer.
  • Flexible Voltage Operation: It operates over a broad voltage range, allowing it to be used in systems with varying power supply requirements.
  • Power Efficiency: This clock generator is designed for power-sensitive applications, offering power-saving features that help reduce overall energy consumption.
  • Compact Package: Encased in a compact package, the PL613-01-N81QI-R is ideal for space-constrained applications without compromising on performance.

Applications

The PL613-01-N81QI-R is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Telecommunications Systems
  • Embedded Systems
  • Industrial Controls

Technical Specifications

With a focus on technical excellence, the PL613-01-N81QI-R boasts the following specifications:

  • Frequency Range: Programmable based on application requirements
  • Output Type: CMOS
  • Supply Voltage: Specified over a range to accommodate various system designs
  • Operating Temperature: Defined to ensure reliable performance under different environmental conditions
  • Package / Case: Engineered for optimal integration into system designs

Microchip Technology's PL613-01-N81QI-R is a top choice for designers looking for a reliable, programmable clock generator capable of delivering precise timing solutions. Its combination of performance, flexibility, and power efficiency makes it an essential component in the development of cutting-edge electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess