EN
  • EN
  • DE

PL611S-02-F10TC-R

Part No PL611S-02-F10TC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROGRAMMABLE QUICK TURN CLOCK / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 833890-PL611S-02-F10TC-R
Ultra Librarian 3D Model Ultra Librarian PL611S-02-F10TC-R CAD Model

Description

Microchip Technology's PL611S-02-F10TC-R Product Overview

The PL611S-02-F10TC-R from Microchip Technology is a high-performance, low-power programmable clock generator designed to meet the stringent requirements of modern electronic systems. This versatile device is a perfect solution for generating a stable and reliable clock signal for a wide range of applications, including consumer electronics, networking, telecommunications, and embedded systems.

The PL611S-02-F10TC-R is part of Microchip's PL611 series and provides a flexible approach to clock generation. It offers excellent jitter and stability performance, making it an ideal choice for applications where precise timing is crucial. The device supports a wide frequency range, which can be programmed via an I2C or SPI interface, allowing designers to fine-tune the clock output to their specific needs.

Key Features:

  • Programmable Output Frequency: The device allows users to program the output frequency, enabling it to support a variety of system clock requirements.
  • Low Jitter Performance: With its low phase noise and jitter characteristics, the PL611S-02-F10TC-R ensures high-quality signal integrity, which is essential for high-speed data communication and digital signal processing.
  • Power Efficiency: Designed for low power consumption, this clock generator helps to extend battery life in portable applications and reduce power costs in stationary systems.
  • Small Form Factor: The compact package size makes it an excellent choice for space-constrained applications, without compromising on performance.
  • Robust Temperature Range: The device operates reliably across a broad temperature range, ensuring consistent performance in diverse environmental conditions.
  • Easy Integration: The PL611S-02-F10TC-R is designed for easy integration into system designs, with minimal external components required, simplifying the design process and accelerating time-to-market.

Whether it's for consumer electronics that demand compact size and energy efficiency, or for high-performance computing and networking equipment requiring precise timing control, the PL611S-02-F10TC-R is engineered to deliver. Its programmability, combined with its robust feature set, makes it a versatile and reliable choice for clock generation in a multitude of applications.

With Microchip's reputation for quality and support, the PL611S-02-F10TC-R is not just a component; it's a solution that adds value to any project it's a part of.

You May Also Be Interested in

STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess