EN
  • EN
  • DE

PL610-61D6C

Part No PL610-61D6C
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PICOXO 10 - 60MHZ CRYSTAL INPUT  /  IC 60MHz 1 Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Box
PLL No
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 60MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number PL610-61
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Other Names 150-PL610-61D6C
Standard Package 1
Win Source Part Number 1026371-PL610-61D6C
Ultra Librarian 3D Model Ultra Librarian PL610-61D6C CAD Model

Description

The PL610-61D6C from Microchip Technology is a versatile and high-performance clock generator designed to meet the stringent requirements of today's advanced electronic systems. This compact, low-power device is an excellent choice for a wide array of applications, including consumer electronics, networking, telecommunications, and embedded systems.

Key Features

  • Frequency Customization: The PL610-61D6C offers a wide range of programmable frequencies, enabling it to be used in various applications without the need for external components.
  • Low Power Consumption: Engineered for efficiency, this clock generator consumes minimal power, making it ideal for battery-operated devices.
  • High Stability: It provides stable clock outputs even under varying temperature and voltage conditions, ensuring reliable performance for critical applications.
  • Compact Package: The device comes in a small form factor, which is perfect for space-constrained applications.

Performance Specifications

The PL610-61D6C is designed to deliver high-quality, low-jitter clock signals that can significantly improve the performance and reliability of system-level designs. Its ability to generate stable clock outputs over a broad frequency range is one of its standout features.

Applications

With its versatile nature, the PL610-61D6C can be integrated into a diverse set of applications. It is particularly well-suited for:

  • Consumer electronics such as smart TVs, gaming consoles, and digital cameras
  • Networking equipment like routers, switches, and modems
  • Telecommunication infrastructure, including base stations and network clocks
  • Embedded systems requiring a reliable clock source for microcontrollers and processors

Product Support and Resources

Microchip Technology provides thorough support and resources for the PL610-61D6C. Designers can access datasheets, application notes, and technical support to facilitate the integration of this clock generator into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess