EN
  • EN
  • DE

PL502-38OC

Part No PL502-38OC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PL502
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655938-PL502-38OC
Ultra Librarian 3D Model Ultra Librarian PL502-38OC CAD Model

Description

The PL502-38OC is a precision, low-power oscillator from the renowned manufacturer Microchip Technology. This high-performance component is designed to meet the rigorous demands of today's advanced electronic systems, providing a reliable and stable clock signal that is essential for digital circuit synchronization.

At the heart of the PL502-38OC lies a cutting-edge phase-locked loop (PLL) technology that ensures low jitter and high stability. This makes it an ideal choice for applications that require precise timing, such as high-speed communication systems, networking hardware, and sophisticated industrial equipment.

The device operates over a wide frequency range, accommodating various system requirements. It also features a selectable output frequency range, which gives designers the flexibility to use it in a multitude of applications without the need for multiple different oscillators. The PL502-38OC is also known for its low power consumption, which is critical for battery-operated devices and energy-efficient systems.

With its robust design, the PL502-38OC is built to operate reliably under harsh conditions, including industrial temperature ranges. Its compact surface-mount package allows for easy integration into space-constrained designs, making it a versatile solution for a broad range of electronic products.

The oscillator's performance is complemented by Microchip Technology's commitment to quality and longevity. The PL502-38OC is backed by a strong support and service network, ensuring that customers have access to the resources they need to successfully incorporate this component into their designs.

Whether you are developing the latest communication infrastructure, designing a new consumer gadget, or upgrading industrial control systems, the PL502-38OC provides the reliable timing solution you need to power your innovation. With its blend of performance, flexibility, and support, the PL502-38OC stands out as a top choice for designers seeking a high-quality oscillator from a trusted supplier.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess