EN
  • EN
  • DE

PL502-03SC-R

Part No PL502-03SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 8SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 100MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Voltage Controlled Crystal Oscillator (VCXO)
PLL Yes
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PL502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1167696-PL502-03SC-R
Ultra Librarian 3D Model Ultra Librarian PL502-03SC-R CAD Model

Description

Microchip Technology's PL502-03SC-R Product Overview

The PL502-03SC-R is a high-performance, low-power clock generator from Microchip Technology, designed to meet the precise clocking needs of a wide array of applications. This device is a part of Microchip's extensive portfolio of timing and clock solutions, delivering reliability and performance that the brand is known for.

Key Features

  • Frequency Range: The PL502-03SC-R offers a broad frequency range, making it suitable for versatile applications that require different clock speeds.
  • Low Jitter: With its low jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for high-speed digital communication and data processing.
  • Supply Voltage: The device operates at a standard supply voltage, providing compatibility with common system power rails and ease of integration into various designs.
  • Temperature Range: It is designed to operate within an extended temperature range, ensuring stable performance across various environmental conditions.
  • Packaging: The PL502-03SC-R comes in a compact package, allowing for space-efficient designs in space-constrained applications.

Applications

The versatile nature of the PL502-03SC-R clock generator makes it an ideal choice for multiple applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Consumer electronics, including high-definition televisions and digital audio devices.
  • Computing platforms, from desktops to servers, where stable clocking is imperative.
  • Industrial systems that require reliable timing solutions under varying conditions.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The PL502-03SC-R, like all Microchip products, is backed by comprehensive technical support and the assurance of a well-established global supply chain. This makes the PL502-03SC-R not just a component but a dependable part of your system's success.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess