Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Microchip Technology
Packaging Bag
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, Sine Wave
Output LVCMOS
Frequency - Max 150 MHz
Voltage - Supply 1.62V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad
Supplier Device Package 6-DFN (2x1.3)
Base Product Number PL133
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 80
Win Source Part Number 1321486-PL133-27GC
Ultra Librarian 3D Model Ultra Librarian PL133-27GC CAD Model

Description

The PL133-27GC from Microchip Technology is a high-performance, low-power, programmable clock generator that is designed to meet the stringent requirements of today's advanced electronic systems. This precision device is part of Microchip's extensive range of clock and timing solutions, offering flexibility and reliability for a variety of applications.

Key Features

  • Programmable Clock Outputs: The device provides multiple output frequencies that can be programmed to suit specific system requirements, ensuring compatibility with various microprocessors, FPGAs, and other digital ICs.
  • Low Jitter and Skew: The PL133-27GC is engineered to deliver low phase jitter and skew, which is critical for high-speed data communications, networking, and digital signal processing applications.
  • Flexible Voltage Operation: It operates across a wide voltage range, accommodating different power supply levels and allowing for integration into diverse system architectures.
  • EEPROM Configuration: The device features onboard EEPROM, enabling users to store custom configurations and simplifying the design process by eliminating the need for external memory components.
  • Industrial Temperature Range: With its ability to operate effectively in extreme temperatures, the PL133-27GC is suitable for industrial environments and demanding applications.

Applications

The PL133-27GC is versatile enough to be used in a myriad of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Communication infrastructure including base stations and wireless equipment.
  • Consumer electronics like smart TVs, gaming consoles, and home entertainment systems.
  • Computing platforms from desktops to servers and storage systems.
  • Industrial and automotive systems requiring stable and reliable clock sources.

With its robust feature set and Microchip's commitment to quality, the PL133-27GC stands out as an exceptional choice for designers seeking a programmable clock generator that delivers both performance and versatility.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.9939
ECAD model for 621SDCGI
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $47.2657
ECAD model for NB7VQ14MMNHTBG
Linear Technology
Clock Fanout Buffer 2-OUT 1-IN 1:2 12-Pin MSOP Tube / IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $43.6800
ECAD model for LTC6957HMS-4#PBF
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $1.2882
ECAD model for 8L30210NLGI
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN / Clock Clock Buffer IC 2:8 2 GHz 28-VFQFN Exposed Pad
Lowest to $25.0191
ECAD model for LMK1D1208RHDT
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8979 $56.9370
65+ $1.5573 $101.2245
100+ $1.5086 $150.8600
140+ $1.4599 $204.3860
180+ $1.4113 $254.0340
240+ $1.2653 $303.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,850 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention