EN
  • EN
  • DE

PL123-09OC-R

Part No PL123-09OC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPX 1:9 134MHZ 16TSSOP / Zero Delay Buffer 9-Out Single-Ended 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792387-PL123-09OC-R
Popularity Medium
Supply and Demand Status Limited
Family Name PL123-09
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PL123-09OC-R CAD Model

Description

The PL123-09OC-R is a cutting-edge component from the reputable Microchip Technology, a leader in the semiconductor industry. This product is part of the company's extensive portfolio of programmable logic devices, known for their reliability and performance. The PL123-09OC-R is designed to meet the rigorous demands of modern electronic applications, offering both versatility and efficiency to designers and engineers.

Key Features

  • High Precision: The PL123-09OC-R boasts high precision timing solutions, ensuring that your applications run smoothly and with the utmost accuracy.
  • Low Power Consumption: As with many of Microchip's products, this device is engineered for low power consumption, making it ideal for energy-sensitive projects.
  • Programmability: The device offers programmable features, allowing for customization to fit specific design requirements, which is essential for a wide range of applications.
  • Robust Design: Built to withstand harsh industrial environments, the PL123-09OC-R maintains its performance under extreme conditions.

Applications

The versatility of the PL123-09OC-R makes it suitable for a diverse array of applications. It is frequently used in communication systems, consumer electronics, automotive industries, and more. Its ability to provide precise timing solutions makes it invaluable in systems where synchronization is critical.

Technical Specifications

Parameter Value
Package Type SMD (Surface Mount Device)
Operating Temperature -40°C to +85°C
Supply Voltage 2.5V to 3.3V
Output Frequency Range Up to 200 MHz

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. The PL123-09OC-R is backed by comprehensive technical support and documentation, ensuring that assistance is readily available for integration and troubleshooting.

For engineers and designers looking for a reliable and programmable logic solution, the PL123-09OC-R from Microchip Technology is an excellent choice that promises to deliver performance, durability, and precision.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2554 $58.6404
63+ $1.8507 $116.5941
97+ $1.7928 $173.9016
134+ $1.7350 $232.4900
173+ $1.6772 $290.1556
231+ $1.5036 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess