EN
  • EN
  • DE

STK6712AMK4-C-E

Part No STK6712AMK4-C-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / 4-Phase Stepper Motor Driver 16-Pin Case 4129
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 1.7A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 18 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-SIP
Manufacturer Package 16-SIP
Win Source Part Number 795669-STK6712AMK4-C-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK6712AMK4
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK6712AMK4-C-E CAD Model

Description

The STK6712AMK4-C-E from ON Semiconductor is a high-performance, integrated stepper motor driver solution designed to drive bipolar stepper motors with precision and efficiency. This advanced driver module is ideal for a wide range of applications, including office automation machines, factory automation, robotics, and CNC machines, where reliable and accurate motor control is essential.

Key Features:

  • Output Configuration: The STK6712AMK4-C-E features a unipolar configuration that allows for high torque output and smooth motor operation.
  • Drive Voltage Range: It operates within a wide voltage range, ensuring compatibility with various motor specifications and system requirements.
  • Integrated Protection Circuits: This motor driver includes thermal shutdown, overcurrent protection, and under-voltage lockout, safeguarding the module and the motor from potential damage.
  • High Efficiency: With its advanced design, the STK6712AMK4-C-E provides efficient power management, reducing heat generation and power loss during operation.
  • Compact Design: The module's compact form factor facilitates easy integration into space-constrained applications without sacrificing performance.

Product Specifications:

Parameter Value
Motor Type Bipolar Stepper
Output Current (max) 2A
Operating Voltage 10V to 46V
Control Method Clock-driven
Package Power Multi-chip Module

The STK6712AMK4-C-E is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems. With its robust features and specifications, this stepper motor driver is an excellent choice for designers and engineers looking to optimize their motor control applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess