EN
  • EN
  • DE

PIC32MZ2048EFG100T-I/PT

Part No PIC32MZ2048EFG100T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TQFP / MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tape & Reel
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MZ2048EFG100
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339827-PIC32MZ2048EFG100T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFG100T-I/PT CAD Model

Description

The PIC32MZ2048EFG100T-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that demand high-speed computational abilities and a variety of connectivity options. This MCU is part of the PIC32MZ EF family, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The heart of the PIC32MZ2048EFG100T-I/PT is a MIPS M-Class processor core, which operates at up to 200 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with an ample 2 MB of Flash memory and 512 KB of RAM, ensuring sufficient space for application code and data handling.
  • Connectivity: This MCU offers a range of connectivity options, including Ethernet, CAN, USB, and serial communication interfaces, making it highly versatile for various communication requirements.
  • High-Speed ADCs: The device features a 12-bit, 18 MSPS Analog-to-Digital Converter (ADC), allowing for high-speed data acquisition and processing.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC32MZ2048EFG100T-I/PT is built to operate reliably in harsh environments.
  • Package: The MCU is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Advanced Peripherals: It includes a variety of peripherals such as timers, output compare, input capture, PMP (Parallel Master Port), and more, to support complex applications.

Applications

The versatility of the PIC32MZ2048EFG100T-I/PT makes it ideal for a broad spectrum of applications, including:

  • Industrial Control Systems
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Complex Digital Signal Processing

In summary, the PIC32MZ2048EFG100T-I/PT from Microchip Technology is a robust and feature-rich microcontroller that provides designers with the performance, memory, and flexibility required for today's demanding embedded applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2561 $72.5122
4+ $29.7486 $118.9944
6+ $28.8189 $172.9134
8+ $27.8893 $223.1144
10+ $26.9597 $269.5970
13+ $24.1707 $314.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,519 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess