EN
  • EN
  • DE

PIC32MZ1024EFM144T-I/PH

Part No PIC32MZ1024EFM144T-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tape & Reel (TR)
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (16x16)
Base Product Number PIC32MZ1024EFM144
Standard Package 900
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264394-PIC32MZ1024EFM144T-I/PH
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFM144T-I/PH CAD Model

Description

Microchip Technology PIC32MZ1024EFM144T-I/PH Microcontroller

The PIC32MZ1024EFM144T-I/PH is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 32-bit MCU is from the PIC32MZ family, which is renowned for its high computational power and extensive feature set, making it an ideal choice for applications requiring significant processing capabilities, such as industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

Key Features:

  • CPU Core: The MCU is equipped with a MIPS M-Class processor, which operates at a maximum frequency of 200 MHz. This core provides the computational horsepower required for intensive tasks and supports microMIPS mode, which optimizes code density for space efficiency.
  • Memory: It boasts a substantial 1024 KB of dual-panel Flash memory, allowing for live updates without halting the processor, and 512 KB of RAM for smooth multitasking and data processing.
  • Advanced Connectivity: With integrated peripherals such as Hi-Speed USB, Ethernet, CAN, and serial communication modules, this microcontroller offers versatile connectivity options for various communication protocols.
  • Digital and Analog Features: The device includes a range of digital and analog functionality, such as a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels, Digital-to-Analog Converters (DACs), and multiple timers and PWM channels for precise control operations.
  • PIN Count: The PIC32MZ1024EFM144T-I/PH comes in a 144-pin TQFP (Thin Quad Flat Pack) package, providing ample I/O options for interfacing with sensors, actuators, and other external components.
  • Temperature Range: This MCU operates reliably across an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environmental conditions.
  • Development Support: Microchip offers comprehensive development support for the PIC32MZ series, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE), which simplifies programming, debugging, and deployment.

Overall, the PIC32MZ1024EFM144T-I/PH microcontroller from Microchip Technology is a robust and versatile solution for developers looking to push the boundaries of their embedded applications. Its blend of processing power, memory capacity, and rich set of features make it a go-to choice for projects that require top-tier performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8392 $54.8744
16+ $6.4322 $102.9152
25+ $6.2312 $155.7800
34+ $6.0302 $205.0268
43+ $5.8292 $250.6556
58+ $5.2262 $303.1196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess