Product Overview: PIC32MZ1024EFG100-I/PT
The PIC32MZ1024EFG100-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for advanced applications that require a significant amount of processing power. This microcontroller is part of Microchip's PIC32MZ family and is well-suited for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer products.
Key Features:
- CPU Core: MIPS M-Class M5150 processor core running at up to 200 MHz, providing high computational performance and efficiency.
- Memory: Features 1024 KB of dual-panel Flash memory and 512 KB of RAM, allowing for complex applications and data-intensive operations.
- Digital Signal Processing: Integrated DSP functionality, enabling digital signal processing tasks for audio, video, and sensor data processing.
- Connectivity: Equipped with a variety of communication peripherals, including Ethernet, CAN, I2C, SPI, UART, and USB, facilitating versatile connectivity options.
- Timers and Counters: Multiple 16-bit and 32-bit timers and counters, suitable for precise timing operations and event counting.
- Analog Features: Comes with a 12-bit, 18-channel Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC) for accurate analog signal processing.
- Package: Available in a 100-pin TQFP package, offering a compact footprint for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
- Security: Advanced security features, including a Random Number Generator and a Cryptographic Engine, supporting data encryption and secure communications.
Applications:
The PIC32MZ1024EFG100-I/PT microcontroller is ideal for a multitude of applications, such as:
- Home automation systems
- Industrial automation and control
- Automotive infotainment and dashboard systems
- Medical devices
- Smart energy solutions
- Robotics
With its robust feature set and high-performance capabilities, the PIC32MZ1024EFG100-I/PT from Microchip Technology is a versatile and powerful choice for designers seeking to create sophisticated and innovative electronic products.