EN
  • EN
  • DE

PIC32MZ0512EFK064-E/PT

Part No PIC32MZ0512EFK064-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MZ0512EFK064
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1348993-PIC32MZ0512EFK064-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFK064-E/PT CAD Model

Description

Microchip Technology's PIC32MZ0512EFK064-E/PT Microcontroller

The PIC32MZ0512EFK064-E/PT is a highly capable microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 32-bit MCU from the PIC32MZ EF family is built with a MIPS M-Class core and operates at a maximum frequency of 200 MHz. It is well-suited for applications that require significant processing power, such as industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

Key Features:

  • High-Performance CPU: At its heart, the PIC32MZ0512EFK064-E/PT boasts a MIPS32 microAptiv™ core, which delivers exceptional computational speed and efficiency, making it ideal for performance-intensive applications.
  • Memory Capacity: The microcontroller comes with 512 KB of RAM and 512 KB of Flash memory, providing ample space for code and data storage, ensuring smooth operation even in complex applications.
  • Digital and Analog Functionality: It features a range of peripherals, including I/O ports, timers, and serial communication modules like UART, SPI, and I2C. Additionally, it offers a 10/100 Ethernet MAC, CAN bus, and high-resolution analog-to-digital converters (ADCs), making it highly versatile in interfacing with various digital and analog components.
  • Advanced Security: Security is a major concern in today's connected world, and the PIC32MZ0512EFK064-E/PT addresses this with features like a cryptographic engine supporting AES, 3DES, SHA, MD5, and a Random Number Generator, thus providing robust security capabilities for secure data transfer and storage.
  • Package and Temperature Range: The MCU is available in a 64-pin TQFP package, which is compact and suitable for space-constrained applications. It operates over the industrial temperature range, ensuring reliability and performance even in harsh environments.

Developers will appreciate the comprehensive development support provided by Microchip, including the MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework. These tools facilitate rapid development and debugging, allowing for efficient product design and faster time-to-market.

Overall, the PIC32MZ0512EFK064-E/PT from Microchip Technology is a powerful and flexible microcontroller solution that meets the needs of advanced embedded systems, delivering performance, integration, and security to a wide range of applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess