EN
  • EN
  • DE

PIC32MZ0512EFE100-I/PT

Part No PIC32MZ0512EFE100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / Secure MCU 32bit PIC32 PIC RISC 512KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.1 V ~ 3.6 V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792356-PIC32MZ0512EFE100-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ0512EFE100
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE100-I/PT CAD Model

Description

The Microchip PIC32MZ0512EFE100-I/PT is a high-performance 32-bit microcontroller (MCU) tailored for demanding embedded applications. This microcontroller is part of the PIC32MZ family, which is renowned for its high CPU speed, extensive integration, and versatile connectivity options. It is designed to deliver the computational power and data bandwidth needed for applications such as audio and graphics processing, Internet of Things (IoT), industrial control, and many more.

At the heart of the PIC32MZ0512EFE100-I/PT is the MIPS M-Class core running at up to 200 MHz. It features a single-precision floating-point unit (FPU) which greatly enhances the performance of applications with intensive mathematical computations. With 512 KB of RAM and 2 MB of Flash memory, developers have ample space for code and data storage, ensuring smooth and efficient operation.

Connectivity is a strong suit of this MCU, offering a variety of peripherals such as dual CAN bus interfaces, multiple serial communication modules (UART, I2C, SPI), and USB capabilities. This makes it an ideal choice for complex communication tasks and interfacing with various electronic components or other MCUs.

Security is also a key feature of the PIC32MZ0512EFE100-I/PT, which includes hardware cryptography features that support data encryption and authentication, thus providing robust protection for sensitive data and secure communications.

The PIC32MZ0512EFE100-I/PT comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options. Its operating temperature range of -40°C to 85°C ensures reliability and performance even in extreme environments.

Microchip provides extensive support for this MCU with software libraries, development tools, and a strong community. The MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software framework simplify the development process, allowing engineers to bring their products to market faster.

In summary, the PIC32MZ0512EFE100-I/PT from Microchip Technology is a powerful, secure, and highly integrated microcontroller that provides the perfect solution for advanced embedded systems that require high-speed processing, extensive memory, and a wide range of connectivity options.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3755 $52.7510
5+ $21.6415 $108.2075
8+ $20.9652 $167.7216
10+ $20.2889 $202.8890
13+ $19.6126 $254.9638
18+ $17.5837 $316.5066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess