EN
  • EN
  • DE

PIC32MX795F512HT-80I/PT

Part No PIC32MX795F512HT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX795
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX795F512HT-80I/PTTR,PIC32MX795F512HT-80I/PT-ND,PIC32MX795F512HT-80I/PTCT,PIC32MX795F512HT-80I/PTDKR
Standard Package 1,200
Win Source Part Number 1322607-PIC32MX795F512HT-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512HT-80I/PT CAD Model

Description

Microchip Technology's PIC32MX795F512HT-80I/PT

The PIC32MX795F512HT-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that demand efficient processing and versatile I/O capabilities. This microcontroller is part of the PIC32MX family which is well-known for its high integration, large memory, and rich peripheral set, making it ideal for applications such as industrial control, medical devices, complex communication systems, and robotics.

With a maximum operating frequency of 80 MHz, this device offers ample computational power for tasks that require quick data processing and real-time operation. The PIC32MX795F512HT-80I/PT comes with 512KB of Flash memory, providing substantial space for complex program code, and 128KB of RAM for efficient data handling and storage. The microcontroller operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance under extreme conditions.

This MCU features a rich set of peripherals, including:

  • USB 2.0-compliant full-speed and hi-speed OTG controller
  • 10/100 Ethernet MAC with MII/RMII interfaces
  • Dual CAN bus controllers
  • Multiple serial communication modules (UART, I2C, SPI)
  • 16-bit parallel master port
These interfaces enable the PIC32MX795F512HT-80I/PT to handle various communication protocols, making it extremely versatile in connecting and controlling different subsystems within a product.

The microcontroller also features advanced control peripherals, including PWM modules and 16-bit timers, which are crucial for precise control applications. For enhanced security, it is equipped with a Random Number Generator and a Cryptographic Accelerator, offering support for AES, 3DES, SHA, MD5, and HMAC processing, thus providing a robust foundation for secure communications.

The PIC32MX795F512HT-80I/PT is available in a 100-pin TQFP package, which is suitable for space-constrained applications. The device is supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for development and debugging, simplifying the process of bringing your innovative products to market.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0987 $60.3948
9+ $12.3887 $111.4983
13+ $12.0015 $156.0195
18+ $11.6144 $209.0592
23+ $11.2273 $258.2279
30+ $10.0658 $301.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess