EN
  • EN
  • DE

PIC32MX675F512L-80I/BG

Part No PIC32MX675F512L-80I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 83
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 121-TFBGA (10x10)
Win Source Part Number 1089253-PIC32MX675F512L-80I/BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F512L-80I/BG CAD Model

Description

Microchip Technology's PIC32MX675F512L-80I/BG Microcontroller

The PIC32MX675F512L-80I/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring substantial computational power and a rich set of peripheral interfaces. This microcontroller is part of the PIC32MX family, which is well-known for its advanced features, reliability, and ease of use.

Key Features

  • CPU Core: The device is built around the MIPS32 M4K Core, operating at up to 80 MHz, providing the horsepower needed for intensive tasks and signal processing.
  • Memory: It comes with 512 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Peripherals: This microcontroller includes a variety of digital communication interfaces such as UART, SPI, I2C, and CAN, making it highly flexible for connecting with other devices and modules.
  • Analog Features: It is equipped with a 10-bit ADC with up to 16 channels, enabling it to interface with analog sensors and perform data acquisition tasks.
  • PWM and Timers: The device provides multiple PWM outputs and timer/counters, facilitating precise control over motors and other time-sensitive peripherals.
  • Package: The PIC32MX675F512L-80I/BG is available in a 121-pin BGA package, which is ideal for space-constrained applications.
  • Temperature Range: This microcontroller operates over the industrial temperature range, from -40°C to 85°C, ensuring reliability in harsh environments.
  • Power Management: It features power-saving modes such as Idle and Sleep, allowing for efficient power management in battery-operated or power-sensitive applications.

Applications

The versatility of the PIC32MX675F512L-80I/BG makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive and Telematics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices
  • Communication Systems

With its robust set of features and capabilities, the PIC32MX675F512L-80I/BG by Microchip Technology is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0022 $64.0088
9+ $13.1300 $118.1700
14+ $12.7198 $178.0772
19+ $12.3095 $233.8805
25+ $11.8992 $297.4800
33+ $10.6682 $352.0506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess