EN
  • EN
  • DE

PIC32MX575F512L-80I/BG

Part No PIC32MX575F512L-80I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121TFBGA / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number PIC32MX575
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX575F512L80IBG
Standard Package 184
Win Source Part Number 1318968-PIC32MX575F512L-80I/BG
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512L-80I/BG CAD Model

Description

Microchip Technology's PIC32MX575F512L-80I/BG Microcontroller

The PIC32MX575F512L-80I/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This microcontroller is part of the PIC32MX family, which is renowned for its excellent computational power and rich set of features.

At the heart of the PIC32MX575F512L-80I/BG is a MIPS M4K core, which operates at speeds up to 80 MHz, providing ample processing capability for complex tasks. The device is equipped with 512 KB of Flash memory and 64 KB of RAM, ensuring sufficient space for application code and data storage without the need for external memory components.

One of the standout features of this microcontroller is its extensive range of peripherals. It includes a variety of communication interfaces such as UART, SPI, and I²C, enabling easy integration with other digital systems and components. Additionally, it comes with USB OTG (On-The-Go) capabilities, allowing it to act as either a device or a host in USB communications, further enhancing its versatility.

The PIC32MX575F512L-80I/BG also provides robust connectivity options with its 10/100 Ethernet MAC, which is perfect for networked applications. For applications requiring analog inputs, the microcontroller offers a 16-channel, 10-bit Analog-to-Digital Converter (ADC), making it suitable for sensor interfacing and data acquisition tasks.

With its 5V tolerant I/Os, the PIC32MX575F512L-80I/BG is designed to interface seamlessly with a wide range of digital circuits, reducing the need for level shifters and simplifying circuit design. The microcontroller is also characterized by its low-power consumption modes, which are critical for battery-operated and power-sensitive applications.

For added reliability and security, the PIC32MX575F512L-80I/BG features a Flash Program Memory with write protection and a unique device identifier for IP protection. It also includes a hardware Random Number Generator (RNG) for applications requiring randomization, such as secure communications.

Encased in a 121-pin BGA (Ball Grid Array) package, the PIC32MX575F512L-80I/BG is designed for compact and space-constrained applications. Its robust temperature range of -40°C to +85°C ensures stable operation in harsh environments, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Overall, the PIC32MX575F512L-80I/BG from Microchip Technology is a powerful and versatile microcontroller that provides a comprehensive solution for sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess