EN
  • EN
  • DE

PIC32MX575F256H-80V/MR

Part No PIC32MX575F256H-80V/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64VQFN / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC32MX575
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337782-PIC32MX575F256H-80V/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256H-80V/MR CAD Model

Description

Microchip Technology's PIC32MX575F256H-80V/MR Microcontroller

The PIC32MX575F256H-80V/MR is a high-performance 32-bit microcontroller from Microchip Technology, crafted to deliver exceptional power and flexibility for embedded designers. This microcontroller is part of the PIC32MX family, which is renowned for its rich feature set and robust capabilities in handling complex applications.

Key Features:

  • Core: The device boasts a MIPS M4K core running at up to 80 MHz, providing a perfect blend of processing power and efficiency for a wide range of applications.
  • Memory: With 256 KB of flash memory and 64 KB of RAM, it offers ample space for code storage and smooth execution of applications, ensuring reliable operation.
  • Digital Communication: It comes equipped with a variety of communication peripherals including UART, SPI, I2C, and CAN, offering versatile options for digital interfacing.
  • Connectivity: The microcontroller includes an Ethernet MAC with a dedicated DMA, making it ideal for networked applications.
  • Timers and PWM: Multiple 16-bit timers, along with PWM channels, provide accurate timing and control for tasks such as motor control and lighting applications.
  • Analog Features: It also features a 10-bit ADC with up to 16 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Package: The PIC32MX575F256H-80V/MR comes in a robust 64-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within the industrial temperature range, making it suitable for harsh environments.

Potential Applications:

The versatility of the PIC32MX575F256H-80V/MR makes it ideal for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive applications
  • Home automation
  • Medical devices
  • Complex digital signal processing

Overall, the PIC32MX575F256H-80V/MR from Microchip Technology is a powerful and reliable microcontroller that offers a rich set of features to meet the demands of sophisticated embedded systems. Its combination of processing power, memory capacity, and connectivity options make it a top choice for engineers looking to develop advanced electronics with efficiency and precision.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess