EN
  • EN
  • DE

PIC32MX550F256L-I/PT

Part No PIC32MX550F256L-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MCU 32-bit MIPS32 M4K RISC 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 48x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792333-PIC32MX550F256L-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX550F256L
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PIC32MX550F256L-I/PT CAD Model

Description

Product Overview: PIC32MX550F256L-I/PT

The PIC32MX550F256L-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology's esteemed PIC32MX family. This microcontroller is designed to cater to a wide range of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) implementations. The PIC32MX550F256L-I/PT is well-suited for projects that require a robust MCU with extensive peripheral integration and low power consumption.

Key Features:

  • Core: The MCU features a MIPS M4K Core running at up to 80 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of RAM, offering ample space for complex applications and data storage.
  • Digital Peripherals: The device includes a variety of digital peripherals, such as multiple timers, counters, and communication modules like UART, SPI, and I2C interfaces, enabling versatile connectivity options.
  • Analog Features: For applications requiring analog integration, the MCU provides a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, as well as a Charge Time Measurement Unit (CTMU) for touch sensing capabilities.
  • Package: The PIC32MX550F256L-I/PT is offered in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Power Management: Advanced power management features help to minimize power consumption during idle and active states, extending battery life in portable applications.
  • Development Support: Microchip provides comprehensive development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, to streamline the development process.

The PIC32MX550F256L-I/PT is not only a powerful MCU but also a versatile one. Its rich set of features and support for a wide range of development tools make it a top choice for designers looking to push the boundaries of what's possible with embedded systems. Whether you're designing a complex industrial system or a simple consumer gadget, the PIC32MX550F256L-I/PT provides the performance, reliability, and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess