EN
  • EN
  • DE

PIC24FJ256GL410-I/PT

Part No PIC24FJ256GL410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202802-PIC24FJ256GL410-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tray
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, LCD, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GL410-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GL410-I/PT Microcontroller

The PIC24FJ256GL410-I/PT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This 16-bit microcontroller is part of Microchip's PIC24F series, renowned for its optimal balance between power efficiency and processing capabilities.

With a maximum CPU speed of 32 MHz, the PIC24FJ256GL410-I/PT is capable of executing instructions efficiently, making it suitable for a broad range of applications, including industrial control systems, automotive electronics, medical devices, and IoT products. Its 256 KB of Flash memory and 16 KB of RAM provide ample space for complex applications and data buffering, ensuring smooth operation even in multitasking environments.

The device comes in a 64-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing numerous I/O options for interfacing with other components. The microcontroller operates at a voltage range of 1.8V to 3.6V, which allows for integration into low-power circuits and battery-powered devices.

One of the standout features of the PIC24FJ256GL410-I/PT is its rich set of peripherals. It includes advanced analog capabilities with a 10-bit A/D converter, which has up to 48 channels, allowing for precise data acquisition from sensors. Additionally, it supports Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an excellent choice for human-machine interface solutions.

For communication, this microcontroller offers a variety of options such as I2C, SPI, and UART interfaces, enabling easy connectivity with other microcontrollers, sensors, and external memory. Moreover, it supports USB OTG (On-The-Go) functionality, which allows it to act as either a device or a host, providing flexibility in USB applications.

The PIC24FJ256GL410-I/PT also features a robust set of digital peripherals, including timers, input capture, and output compare units, which are essential for precise timing and control tasks. Its Programmable Logic Cells (PLCs) enable customizable digital logic, further enhancing its adaptability to specific application requirements.

Overall, the PIC24FJ256GL410-I/PT is a versatile and efficient microcontroller that combines performance, low power consumption, and extensive features, making it a top choice for engineers and designers in various fields.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0806 $56.6448
18+ $5.8097 $104.5746
27+ $5.6282 $151.9614
37+ $5.4466 $201.5242
48+ $5.2651 $252.7248
64+ $4.7204 $302.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,871 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess