EN
  • EN
  • DE

PIC32MX530F128HT-I/PT

Part No PIC32MX530F128HT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX530F128HT-I/PTTR,PIC32MX530F128HT-I/PT-ND,PIC32MX530F128HT-I/PTCT,PIC32MX530F128HT-I/PTDKR
Standard Package 1,200
Win Source Part Number 1131526-PIC32MX530F128HT-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX530F128HT-I/PT CAD Model

Description

Microchip Technology's PIC32MX530F128HT-I/PT Microcontroller

The PIC32MX530F128HT-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed processing capabilities, extensive range of peripherals, and flexible interfacing options.

At the heart of the PIC32MX530F128HT-I/PT is a powerful MIPS M4K Core, which operates at a maximum frequency of 80 MHz, providing the computational power necessary for complex algorithms and real-time processing. The device comes equipped with 128KB of Flash memory and 32KB of RAM, ensuring ample space for application code and data storage.

One of the standout features of this microcontroller is its High-Performance Peripheral Set. This includes a variety of communication modules such as I2C, SPI, and UART, which enable easy connection to other devices and sensors. Additionally, it has a USB 2.0-compliant Full-speed OTG controller, making it suitable for USB-powered applications.

The device also boasts a range of analog features, including a 10-bit Analog-to-Digital Converter (ADC) with up to 16 analog inputs, enabling precise measurement of analog signals. For timing and control applications, it provides several 16-bit and 32-bit timers, as well as output compare and input capture modules.

For enhanced security and data integrity, the PIC32MX530F128HT-I/PT includes a hardware Random Number Generator and a hardware Crypto Engine supporting AES, DES, and 3DES encryption/decryption. These features make it an excellent choice for secure communication and data protection.

The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications. It is also characterized for operation over the Industrial Temperature Range (-40°C to 85°C), ensuring reliable performance even in harsh environmental conditions.

Whether you're designing an industrial control system, a complex IoT device, or a consumer electronic product, the PIC32MX530F128HT-I/PT provides a balance of performance, power efficiency, and versatile features, making it a go-to solution for a multitude of embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2220 $56.1100
11+ $9.2078 $101.2858
17+ $8.9201 $151.6417
24+ $8.6323 $207.1752
30+ $8.3446 $250.3380
41+ $7.4814 $306.7374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess