EN
  • EN
  • DE

PIC32MX530F128H-I/PT

Part No PIC32MX530F128H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / MCU 32-bit MIPS32 M4K RISC 128KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792328-PIC32MX530F128H-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX530F128H
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PIC32MX530F128H-I/PT CAD Model

Description

Microchip Technology's PIC32MX530F128H-I/PT Microcontroller

The PIC32MX530F128H-I/PT is a high-performance 32-bit microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the PIC32MX family, which is recognized for its high-speed processing capabilities and a wide range of integrated features suitable for various applications.

This particular model, the PIC32MX530F128H-I/PT, comes in a 64-TQFP package and is designed for industrial-grade applications, operating reliably in temperatures ranging from -40°C to +85°C. It is equipped with a 32-bit MIPS M4K Core, running at a maximum speed of 80 MHz, which provides ample computational power for complex tasks and supports efficient multitasking in embedded systems.

With 128 KB of flash memory and 32 KB of RAM, the PIC32MX530F128H-I/PT offers a balanced combination of storage and working memory, allowing for robust program storage and smooth operation. The device also features a variety of peripherals, including:

  • USB 2.0 OTG controller with integrated PHY for advanced connectivity options
  • Dual-channel SPI and multiple I2C interfaces for serial communication
  • UART modules for serial communication over RS-232 or RS-485 protocols
  • 16-bit parallel master port for interfacing with parallel devices
  • 10-bit, 1 Msps Analog-to-Digital Converter (ADC) for precise analog signal measurement
  • Five 16-bit timers/counters and five input capture modules to manage timing tasks
  • Five output compare/PWM modules for motor control and other PWM applications

The microcontroller also boasts a Charge Time Measurement Unit (CTMU) for capacitive touch applications, which is a key feature for modern user interfaces. Additionally, the PIC32MX530F128H-I/PT supports DMA (Direct Memory Access) channels, which enhance data transfer efficiency without burdening the CPU.

For security and data integrity, the device includes a hardware Random Number Generator and a Flash Program Memory with write protection. With its robust set of features and high reliability, the PIC32MX530F128H-I/PT is an excellent choice for industrial control systems, Internet of Things (IoT) devices, consumer electronics, and other applications requiring a versatile, high-performing microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5739 $52.5912
19+ $5.3940 $102.4860
29+ $5.2254 $151.5366
40+ $5.0568 $202.2720
52+ $4.8883 $254.1916
69+ $4.3826 $302.3994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess