Microchip Technology PIC32MX420F032H-40I/PT Microcontroller
The Microchip Technology PIC32MX420F032H-40I/PT is a high-performance 32-bit microcontroller that combines the convenience of a rich peripheral set with the programmability of a flexible and powerful MIPS M4K Core. Designed for embedded control and monitoring applications, this microcontroller is perfect for developers who require a balance between power and ease of use.
The PIC32MX420F032H-40I/PT operates at a maximum frequency of 40 MHz and features 32KB of flash memory and 8KB of RAM, offering ample space for complex code and data storage. Its 32-bit architecture ensures smooth and efficient handling of multiple tasks and computational operations.
Key Features:
- CPU: MIPS M4K Core running at up to 40 MHz
- Memory: 32KB of flash memory and 8KB of SRAM
- I/O: Multiple I/O options including SPI, I2C, UART, and more for versatile peripheral connectivity
- Timers: Multiple 16-bit and 32-bit timers for precise event timing and PWM generation
- Analog: Integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels
- Debugging: Built-in debugging and emulation features for streamlined development
- Temperature Range: Industrial temperature range (-40°C to +85°C)
- Package: 64-pin TQFP package for compact board designs
- Supply Voltage: 2.3V to 3.6V operating range
With its robust serial communication interfaces, the PIC32MX420F032H-40I/PT is ideal for applications requiring complex communication protocols. The integrated ADC allows for precision analog signal measurement, making it suitable for sensor interfacing and data acquisition systems. Its multiple timers and PWM capabilities enable accurate timing and control, essential for motor control and other timing-critical applications.
The microcontroller's industrial temperature range ensures reliable operation in challenging environmental conditions, making it suitable for industrial automation, automotive systems, and outdoor applications. Its compact TQFP package enables developers to create space-efficient designs without compromising on functionality.
Whether you're designing an advanced control system or looking for a reliable microcontroller for your next IoT device, the Microchip Technology PIC32MX420F032H-40I/PT offers a versatile and powerful solution that can meet the demands of a wide range of embedded applications.