EN
  • EN
  • DE

PIC32MX330F064L-I/PF

Part No PIC32MX330F064L-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MX330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1085165-PIC32MX330F064L-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX330F064L-I/PF CAD Model

Description

Microchip Technology's PIC32MX330F064L-I/PF Microcontroller

The PIC32MX330F064L-I/PF is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of features, and low power consumption. This MCU is part of the PIC32MX family, which is known for its exceptional performance and flexibility.

Key Features

  • Core: The device is built around the MIPS M4K core, which operates at up to 50 MHz. It provides a perfect blend of computational power and efficiency, making it suitable for a variety of applications.
  • Memory: It is equipped with 64 KB of flash memory and 16 KB of RAM, providing ample storage for code and data necessary for complex applications.
  • Digital I/O: The MCU offers versatile digital peripherals, including 33 general-purpose I/O pins that can be configured for various digital functions.
  • Analog Features: It includes 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels, as well as Charge Time Measurement Unit (CTMU) for added analog capability.
  • Communication Interfaces: Comprehensive communication support with UART, I2C, SPI, and CAN interfaces for versatile connectivity options.
  • Timers and PWM: Multiple timers and up to 5 PWM outputs provide excellent timing and control capabilities for a range of applications.
  • USB Connectivity: Full-speed USB 2.0 Device/Host/OTG functionality is included, allowing for easy integration with a USB interface.
  • Package: The MCU comes in a 64-pin TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Power Management: The device features Power-Saving modes for energy-efficient operation, making it ideal for battery-powered or power-sensitive designs.

Applications

The PIC32MX330F064L-I/PF microcontroller is ideal for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, consumer electronics, medical devices, and automotive systems. Its robust feature set and performance capabilities make it a go-to choice for designers looking for a reliable and versatile MCU solution.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4150 $61.6600
8+ $12.6483 $101.1864
13+ $12.2530 $159.2890
17+ $11.8577 $201.5809
22+ $11.4625 $252.1750
30+ $10.2767 $308.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess