EN
  • EN
  • DE

PIC32MX250F128B-I/SO

Part No PIC32MX250F128B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC32MX250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368846-PIC32MX250F128B-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128B-I/SO CAD Model

Description

Microchip Technology PIC32MX250F128B-I/SO

The PIC32MX250F128B-I/SO is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring a rich feature set and efficient operation. This microcontroller is part of the PIC32MX family, which is well-known for its high-speed processing capabilities and integrated peripherals that enable designers to create versatile and powerful embedded systems.

Key Features:

  • Core: The device is built around a MIPS M4K core, operating at up to 40 MHz, and includes a 32-bit ALU, ensuring fast processing and efficient execution of instructions for complex tasks.
  • Memory: It comes equipped with 128KB of flash memory and 32KB of SRAM, offering ample space for application code and data storage.
  • Digital I/O: The microcontroller features a variety of digital communication interfaces, including I2C, SPI, and UART modules, making it suitable for interfacing with a wide range of peripherals and other microcontrollers.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing it to interface with analog sensors and convert their readings into digital values for processing.
  • Timers and PWM: Multiple 16-bit timers, as well as PWM modules, are available, which can be used for timing events, generating PWM signals for motor control, or creating time-based interrupts.
  • USB Connectivity: The microcontroller supports USB 2.0 Full-Speed and OTG functionality, making it ideal for USB-based applications requiring device or host capabilities.
  • Package: The PIC32MX250F128B-I/SO comes in a 28-pin SOIC package, which is suitable for surface mount technology and is compact enough for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

The PIC32MX250F128B-I/SO is a versatile microcontroller that provides the perfect blend of power and flexibility for a wide range of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products. With its advanced features and robust design, this microcontroller enables designers to develop sophisticated applications that require efficient multitasking and connectivity.

For detailed technical specifications and application support, designers can refer to the comprehensive datasheets and reference manuals provided by Microchip Technology, ensuring a smooth development process for their embedded projects.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3484 $56.0904
14+ $7.6705 $107.3870
21+ $7.4308 $156.0468
28+ $7.1911 $201.3508
36+ $6.9514 $250.2504
49+ $6.2323 $305.3827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess