EN
  • EN
  • DE

PIC32MX220F032B-I/SO

Part No PIC32MX220F032B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28SOIC / MCU 32-bit MIPS32 M4K RISC 32KB Flash 2.5V/3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 792296-PIC32MX220F032B-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX220F032B
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX220F032B-I/SO CAD Model

Description

Microchip Technology PIC32MX220F032B-I/SO

The PIC32MX220F032B-I/SO is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is part of the PIC32MX family, which is known for its rich feature set and flexibility, making it an ideal choice for a wide range of applications such as industrial control systems, Internet of Things (IoT) devices, medical instruments, and automotive electronics.

The PIC32MX220F032B-I/SO comes in a small-outline 28-pin package and is equipped with 32KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. It operates at a maximum frequency of 40 MHz and has a 1.8V to 3.6V operating voltage range, ensuring compatibility with various power sources and energy-efficient performance.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which enable easy connection to other microcontrollers, sensors, and modules. Additionally, it offers a USB 2.0-compliant full-speed interface, making it suitable for USB-powered devices and applications that require data transfer with a host computer.

The PIC32MX220F032B-I/SO also boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal measurement—an essential feature for sensor-based applications. For timing-related functions, it provides an array of timers, including a 16-bit timer, input capture, and output compare/PWM modules, which are useful for tasks like motor control and waveform generation.

Enhanced with Microchip's MIPS M4K core, the microcontroller delivers exceptional computational performance while maintaining low power consumption. It supports Microchip's MPLAB® development environment, which provides a comprehensive suite of software tools to aid in the development and debugging of applications.

Designed with robustness in mind, the PIC32MX220F032B-I/SO features a wide operating temperature range of -40°C to +85°C, making it suitable for harsh environments. Its surface-mount SOIC package allows for compact PCB design and is ideal for space-constrained applications.

In summary, the PIC32MX220F032B-I/SO by Microchip Technology is a versatile and powerful microcontroller that offers a balanced mix of performance, power efficiency, and peripheral integration, making it a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9394 $53.4546
21+ $4.8734 $102.3414
32+ $4.7211 $151.0752
44+ $4.5688 $201.0272
57+ $4.4165 $251.7405
76+ $3.9596 $300.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess