EN
  • EN
  • DE

ATSAMD20G15A-AU

Part No ATSAMD20G15A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATSAMD20
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566897-ATSAMD20G15A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G15A-AU CAD Model

Description

Microchip Technology's ATSAMD20G15A-AU Microcontroller

The ATSAMD20G15A-AU is a high-performance, power-efficient microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This microcontroller is part of the SAM D20 family, which is known for its ease of use and advanced features that enable designers to create sophisticated projects with minimal effort.

At the heart of the ATSAMD20G15A-AU is a 32-bit ARM Cortex-M0+ processor, which delivers a perfect balance between power consumption and performance, operating at a maximum speed of 48 MHz. The device comes with 32KB of Flash memory and 4KB of SRAM, providing ample space for application code and data storage. Its low-power design ensures that it can operate in power-sensitive applications, enhancing battery life and reducing energy costs.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, making it easy to integrate with other components and peripherals. Additionally, it has several timers, a 12-bit ADC with up to 20 channels, a 10-bit DAC, and up to 38 programmable I/O pins, which offer designers the flexibility to connect and control a wide range of external devices.

The ATSAMD20G15A-AU also supports capacitive touch sensing, which is a key feature for modern user interfaces. This allows developers to include intuitive touch controls in their designs without the need for additional hardware. Moreover, the device's support for external interrupts on all I/O pins enables it to respond quickly to external events, making it suitable for real-time applications.

Designed for robust operation, the microcontroller operates over a wide voltage range of 1.62V to 3.63V and is available in a 48-pin TQFP package. The ATSAMD20G15A-AU is fully supported by Microchip's development ecosystem, including the Atmel Studio IDE and the Atmel Start code configurator, which simplifies the development process and accelerates time to market for new products.

Whether you are working on a smart sensor, an IoT device, or a sophisticated control system, the ATSAMD20G15A-AU offers a versatile and reliable solution that can meet the demands of your project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3134 $50.5072
20+ $5.1803 $103.6060
30+ $5.0184 $150.5520
42+ $4.8565 $203.9730
54+ $4.6946 $253.5084
72+ $4.2090 $303.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess