EN
  • EN
  • DE

PIC32MX170F512H-I/PT

Part No PIC32MX170F512H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085160-PIC32MX170F512H-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F512H-I/PT CAD Model

Description

Microchip PIC32MX170F512H-I/PT Microcontroller

The PIC32MX170F512H-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that demand efficient space and power usage without compromising on processing power. This microcontroller is part of the PIC32MX1XX/2XX series, which is known for its rich feature set and flexibility, making it ideal for a wide range of applications such as industrial control systems, Internet of Things (IoT) devices, medical devices, and consumer electronics.

Featuring a MIPS M4K core, the PIC32MX170F512H-I/PT operates at 50 MHz and includes 512 KB of Flash memory and 64 KB of RAM, providing ample space for application code and data storage. Its high level of integration helps reduce system cost and complexity, while its pin-compatible footprint across the family allows for easy scalability and future-proofing of designs.

The device comes in a 64-pin TQFP (Thin Quad Flat Pack) package and is characterized for operation over the extended industrial temperature range of -40°C to 85°C. The PIC32MX170F512H-I/PT also features a variety of peripherals, including:

  • USB 2.0 OTG controller with integrated PHY
  • 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 13 channels
  • Parallel Master Port (PMP) for graphics interfaces or external memory
  • Two I2C modules, three SPI modules, and six UART modules for serial communication
  • Five 16-bit timers/counters and five Capture/Compare/PWM (CCP) modules

Additionally, the device supports DMA (Direct Memory Access) which enables data transfers between peripherals and memory without CPU intervention, enhancing system performance and reducing power consumption. It also features an advanced interrupt system for managing multiple interrupt sources, ensuring responsive and efficient handling of real-time events.

Developers can take advantage of Microchip's comprehensive development ecosystem, which includes the MPLAB X Integrated Development Environment (IDE), MPLAB Harmony software development framework, and a range of programmer and debugger tools. This support simplifies the development process and accelerates time to market for products based on the PIC32MX170F512H-I/PT microcontroller.

With its robust architecture, extensive peripheral set, and support for advanced development tools, the PIC32MX170F512H-I/PT is a versatile and powerful solution for your next embedded design project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1079 $52.4316
10+ $10.7552 $107.5520
15+ $10.4191 $156.2865
20+ $10.0830 $201.6600
26+ $9.7469 $253.4194
35+ $8.7386 $305.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess