EN
  • EN
  • DE

PIC32MX150F256H-50I/PT

Part No PIC32MX150F256H-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930633-PIC32MX150F256H-50I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F256H-50I/PT CAD Model

Description

Microchip Technology's PIC32MX150F256H-50I/PT Microcontroller

The PIC32MX150F256H-50I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring efficient data processing and a high level of integration. This microcontroller is part of the PIC32MX family, which is known for its excellent performance-to-cost ratio, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, medical devices, and IoT endpoints.

Featuring a MIPS M4K core, the PIC32MX150F256H-50I/PT operates at a maximum frequency of 50 MHz, providing the computational power needed to handle complex tasks and algorithms. With 256 KB of flash memory and 64 KB of RAM, this microcontroller offers ample space for code and data storage, ensuring smooth operation even in demanding applications.

One of the key benefits of this device is its extensive set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, which facilitate easy data transfer and integration with other components. Additionally, it boasts a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, providing precise measurement capabilities for sensor interfacing.

The microcontroller also features a USB 2.0 OTG controller, making it suitable for portable devices that require connectivity options. Its robust timer/counter modules, including a 16-bit timer, PWM, and input capture, allow for precise timing operations and control tasks.

For enhanced reliability and operation in various environments, the PIC32MX150F256H-50I/PT is rated for an industrial temperature range of -40°C to +85°C. The TQFP package ensures a compact footprint, while the programmable PLLs and oscillator options provide flexible clocking configurations.

Security features are also available, with the inclusion of Flash OTP (One Time Programmable) areas for storing cryptographic keys and other sensitive data. The device's programmability and adaptability make it a versatile solution for a myriad of embedded system designs.

Overall, the Microchip Technology's PIC32MX150F256H-50I/PT microcontroller is a powerful and flexible component that delivers the performance, connectivity, and features necessary to drive innovation in today's fast-paced and technology-driven markets.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6876 $58.1256
13+ $7.9488 $103.3344
20+ $7.7004 $154.0080
27+ $7.4520 $201.2040
35+ $7.2036 $252.1260
47+ $6.4584 $303.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,112 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess