EN
  • EN
  • DE

PIC32MX130F064D-I/PT

Part No PIC32MX130F064D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 755645-PIC32MX130F064D-I/PT
Family Name PIC32MX130F064D
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F064D-I/PT CAD Model

Description

Microchip Technology PIC32MX130F064D-I/PT Microcontroller

The PIC32MX130F064D-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the computational power and a range of features suitable for a wide array of applications. This microcontroller is part of Microchip's popular PIC32MX family, which is known for its high-speed processing capabilities and flexible communication options.

At the heart of the PIC32MX130F064D-I/PT is a MIPS M4K core running at up to 50 MHz. This core provides the horsepower needed for intensive tasks and real-time processing. The MCU comes with 64KB of Flash memory and 16KB of RAM, providing ample space for code storage and efficient data management for complex applications.

One of the standout features of the PIC32MX130F064D-I/PT is its rich set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, making it an ideal choice for embedded systems that require connectivity with sensors, memory, and other devices. Additionally, this MCU offers a USB 2.0-compliant full-speed interface, which allows for easy integration with USB-based systems and devices.

The device also boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC), which provides precise analog signal measurement, suitable for applications such as sensor interfacing and data acquisition. With its Charge Time Measurement Unit (CTMU), the MCU can support capacitive touch sensing, adding a user interface component to embedded designs.

For applications that demand reliable operation under varying conditions, the PIC32MX130F064D-I/PT operates across an extended temperature range of -40°C to +85°C. Its 64-pin TQFP (Thin Quad Flat Package) ensures a compact footprint while offering enough pins for interfacing with other components in a system.

Programmers will appreciate the compatibility with Microchip's MPLAB® X Integrated Development Environment (IDE) and the MPLAB Harmony software framework, which provide a comprehensive development ecosystem for coding, debugging, and testing applications. The PIC32MX130F064D-I/PT is also supported by Microchip's extensive library of software stacks and code examples, which can significantly speed up the development process.

Whether it's for industrial control systems, consumer electronics, Internet of Things (IoT) devices, or other sophisticated embedded applications, the PIC32MX130F064D-I/PT from Microchip Technology is a versatile and powerful choice that engineers can rely on.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5246 $52.1968
19+ $5.3536 $101.7184
29+ $5.1863 $150.4027
40+ $5.0190 $200.7600
52+ $4.8517 $252.2884
69+ $4.3498 $300.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess