EN
  • EN
  • DE

PIC32MX120F032D-I/PT

Part No PIC32MX120F032D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 13x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1089177-PIC32MX120F032D-I/PT
Family Name PIC32MX120F032D
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032D-I/PT CAD Model

Description

Microchip Technology PIC32MX120F032D-I/PT

The PIC32MX120F032D-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 32-bit MCU is a part of the PIC32MX family of microcontrollers that are well-suited for a wide range of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) applications.

One of the key attributes of the PIC32MX120F032D-I/PT is its powerful MIPS M4K Core, which operates at speeds up to 40 MHz. This core provides the computational horsepower necessary for complex tasks and algorithms. With 32KB of Flash memory and 8KB of RAM, this MCU offers ample space for application code and data storage, ensuring smooth operation even in data-intensive scenarios.

The MCU is equipped with a variety of peripherals that enhance its functionality. These include multiple 16-bit timers, input capture, output compare, PWM modules, and a range of communication interfaces such as UART, SPI, and I2C. These interfaces allow for easy integration into a multitude of systems and ensure seamless data exchange with other components.

Additionally, the PIC32MX120F032D-I/PT supports a 10-bit, 1 Msps Analog-to-Digital Converter (ADC), which enables precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. It also features Charge Time Measurement Unit (CTMU) for touch sensing applications, which can be used to develop interfaces with capacitive touch buttons or sliders.

Designed for reliability, the PIC32MX120F032D-I/PT operates within the industrial temperature range of -40°C to +85°C and comes in a 44-pin TQFP package. It also includes built-in hardware for fail-safe features like a Watchdog Timer and Deadman Timer, which help to maintain system stability.

For developers, Microchip offers comprehensive support including development tools, software libraries, and a strong community forum. The MPLAB® IDE integrates seamlessly with the PIC32MX series, providing a full-featured development environment to bring your projects to life.

In summary, the PIC32MX120F032D-I/PT is a versatile and reliable microcontroller that offers a balanced mix of performance, memory, and peripherals, making it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2566 $57.7962
15+ $6.7746 $101.6190
23+ $6.5629 $150.9467
32+ $6.3512 $203.2384
41+ $6.1395 $251.7195
55+ $5.5044 $302.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess