EN
  • EN
  • DE

PIC32MM0256GPM064-I/PT

Part No PIC32MM0256GPM064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 20x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MM0256GPM064
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264409-PIC32MM0256GPM064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MM0256GPM064-I/PT CAD Model

Description

Microchip Technology's PIC32MM0256GPM064-I/PT Microcontroller

The PIC32MM0256GPM064-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to offer an optimal blend of power efficiency and processing capability. This microcontroller is part of the PIC32MM 'GPM' family, which is known for its exceptional functionality in low-power applications and general-purpose tasks.

The unit comes in a 64-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint suitable for space-constrained designs. The PIC32MM0256GPM064-I/PT operates at a voltage range of 2.3V to 3.6V, which allows for flexibility in various power supply designs and ensures energy-efficient operation, making it an ideal choice for battery-powered devices.

Core Features:

  • Core Processor: The MCU is built around a powerful 32-bit MIPS M4K Core, which provides a maximum CPU speed of 25 MHz, delivering the computational power required for complex algorithms and control tasks.
  • Memory: It boasts 256 KB of Flash memory for program storage and 32 KB of RAM for data processing, which can handle a significant amount of code and data for intricate applications.
  • Connectivity: This microcontroller features a range of communication peripherals, including I²C, SPI, UARTs, and USB, allowing for versatile connectivity options with other devices and components.
  • Analog Features: The device is equipped with multiple 12-bit Analog-to-Digital Converters (ADCs), providing precise analog signal measurement capabilities, which are essential for sensor interfacing and data acquisition tasks.
  • Timers and PWM: It includes several timers and PWM (Pulse Width Modulation) modules, which are crucial for timing operations, event counting, and motor control applications.
  • Temperature Range: The MCU is specified for an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.

With its low-power sleep and idle modes, the PIC32MM0256GPM064-I/PT is especially suited for applications where energy conservation is paramount. Applications such as wearable devices, smart sensors, and Internet of Things (IoT) products can benefit significantly from the features offered by this microcontroller.

Overall, the PIC32MM0256GPM064-I/PT from Microchip Technology is a versatile and efficient solution for designers looking to balance performance with power consumption in their embedded system projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4356 $50.6136
15+ $6.9216 $103.8240
23+ $6.7053 $154.2219
31+ $6.4890 $201.1590
40+ $6.2727 $250.9080
54+ $5.6238 $303.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,103 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess