EN
  • EN
  • DE

PIC32MM0032GPL028-I/SS

Part No PIC32MM0032GPL028-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series PIC32MM0032GPL
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806287-PIC32MM0032GPL028-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MM0032GPL028-I/SS CAD Model

Description

Product Overview: PIC32MM0032GPL028-I/SS

The PIC32MM0032GPL028-I/SS is a high-performance 32-bit microcontroller from Microchip Technology, crafted to deliver exceptional power efficiency and processing capabilities within a compact package. This microcontroller is part of the PIC32MM family, which is renowned for its perfect blend of power efficiency and ease of use, making it an ideal choice for a wide range of low-power applications and cost-sensitive projects.

Key Features:

  • Core: The device is built around a powerful MIPS32® microAptiv™ UC core, operating at up to 25 MHz, enabling robust computational performance and efficient handling of complex tasks.
  • Memory: It comes equipped with 32 KB of Flash memory for program storage and 8 KB of RAM for data processing, ensuring ample space for application code and efficient run-time operations.
  • Pin Count: The microcontroller is presented in a 28-pin SSOP (Shrink Small Outline Package) form factor, offering a balance between functionality and space-saving design.
  • Low Power Consumption: Designed with Microchip's low-power technology, the PIC32MM0032GPL028-I/SS features multiple power management modes to reduce power consumption during idle or sleep states.
  • Peripherals: It boasts a rich set of integrated peripherals, including I2C, SPI, UARTs for serial communication, and a 12-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Operating Voltage: The device supports a wide operating voltage range from 2.3V to 3.6V, providing flexibility in various power supply conditions.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it ensures reliable operation under extreme environmental conditions.
  • Development Support: Microchip offers comprehensive development tools and software libraries to streamline the development process, including MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework.

Applications:

The PIC32MM0032GPL028-I/SS is versatile enough to be used in a multitude of applications, such as IoT devices, consumer electronics, wearable technology, smart sensors, and industrial control systems, among others. Its balance of performance, power efficiency, and compact size makes it a go-to choice for designers looking for a reliable microcontroller that can meet the stringent requirements of modern embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9877 $50.7909
41+ $2.4514 $100.5074
64+ $2.3748 $151.9872
88+ $2.2982 $202.2416
113+ $2.2216 $251.0408
151+ $1.9918 $300.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess