EN
  • EN
  • DE

PIC32MK0512GPE064-I/PT

Part No PIC32MK0512GPE064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000694-PIC32MK0512GPE064-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MK
Package Tray
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian PIC32MK0512GPE064-I/PT CAD Model

Description

Microchip Technology's PIC32MK0512GPE064-I/PT Microcontroller

The PIC32MK0512GPE064-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded control systems. This product is part of the PIC32MK family, which is renowned for its robust performance and versatility in a wide range of applications, including industrial control, motor control, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core Processor: The device is built around the powerful MIPS M4K core, which operates at a maximum frequency of 120 MHz, providing the computational power needed for complex algorithms and real-time processing.
  • Memory: It is equipped with 512 KB of Flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Signal Processing: The microcontroller includes DSP instructions, which enhance its capability to handle digital signal processing tasks efficiently.
  • Connectivity: A range of communication interfaces such as I2C, SPI, UART, and CAN bus are integrated, enabling the microcontroller to connect with other devices and peripherals.
  • Timers and PWM: Multiple 16-bit timers, 32-bit timers, and PWM modules are available, which are essential for precise timing operations and PWM signal generation.
  • Analog Features: It features a 12-bit ADC with up to 32 channels, as well as comparators and operational amplifiers, making it suitable for analog sensor integration and control applications.
  • Packages and Temperature Range: The PIC32MK0512GPE064-I/PT comes in a 64-pin TQFP package and is rated for the industrial temperature range, ensuring reliable operation under harsh conditions.
  • Development Support: Microchip offers extensive support for development, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE), which simplifies programming and debugging.

This microcontroller is an ideal choice for engineers looking for a balance between performance, power consumption, and peripheral integration. Its advanced features and comprehensive development support make it a go-to solution for designing sophisticated control systems that require robust performance and connectivity.

For detailed specifications, datasheets, and additional resources, visit the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess