EN
  • EN
  • DE

NLU1G00CMX1TCG

Part No NLU1G00CMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 6-ULLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 6-ULLGA (1x1)
Dimension 6-XFLGA
Win Source Part Number 060482-NLU1G00CMX1TCG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLU1G00CMX1TCG CAD Model

Description

Product Overview: NLU1G00CMX1TCG by ON Semiconductor

The NLU1G00CMX1TCG is a high-performance, single 2-input NAND gate from ON Semiconductor, designed to meet the demanding needs of modern electronic circuits. This advanced logic gate is part of ON Semiconductor's extensive range of semiconductor products, known for their reliability and efficiency. The NLU1G00CMX1TCG is housed in a compact MicroPak™ package, which is ideal for space-constrained applications.

With its ultra-small footprint, this NAND gate is perfect for portable and miniature devices where board space is at a premium. Despite its diminutive size, the NLU1G00CMX1TCG does not compromise on performance. It operates over a wide voltage range of 1.65V to 5.5V, making it versatile for use in various applications, from battery-operated devices to industrial control systems.

The device features high-speed CMOS technology, ensuring fast switching times and low power consumption. This makes the NLU1G00CMX1TCG an excellent choice for power-sensitive applications, such as handheld devices, wearables, and IoT products. Additionally, its low on-resistance provides efficient signal processing, which is crucial for maintaining signal integrity in digital circuits.

The NLU1G00CMX1TCG is also characterized by its robustness, with built-in electrostatic discharge (ESD) protection. This protection ensures the device's longevity and stable performance even in environments prone to ESD events. Furthermore, the product is compliant with the stringent requirements of the RoHS directive, making it an environmentally friendly choice for customers looking to minimize their ecological footprint.

ON Semiconductor's commitment to quality is evident in the NLU1G00CMX1TCG, which is subjected to rigorous testing and quality control procedures. Customers can trust in the reliability and performance of this NAND gate, whether it's used in consumer electronics, automotive systems, or industrial automation.

In summary, the NLU1G00CMX1TCG from ON Semiconductor is a versatile, high-performance NAND gate that offers compactness, efficiency, and reliability for a wide array of electronic applications. Its advanced features and robust design make it a go-to component for engineers seeking to create cutting-edge electronic solutions.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0515 $64.4120
18+ $6.6066 $118.9188
28+ $6.3999 $179.1972
38+ $6.1931 $235.3378
49+ $5.9875 $293.3875
65+ $5.3673 $348.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess