EN
  • EN
  • DE

PIC32MK0256MCJ064-I/PT

Part No PIC32MK0256MCJ064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 30x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK0256MCJ064
Other Names 150-PIC32MK0256MCJ064-I/PT
Standard Package 160
Win Source Part Number 1264411-PIC32MK0256MCJ064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK0256MCJ064-I/PT CAD Model

Description

Microchip Technology PIC32MK0256MCJ064-I/PT Microcontroller

The PIC32MK0256MCJ064-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of the industrial and automotive markets. This microcontroller is part of the PIC32MK series, which is renowned for its robust design, extensive connectivity options, and powerful processing capabilities.

At the heart of the PIC32MK0256MCJ064-I/PT lies a 32-bit MIPS microAptiv core that operates at speeds up to 120 MHz, providing the computational power necessary for complex applications. It boasts a substantial 256 KB of Flash memory for program storage and 64 KB of RAM for data, ensuring ample space for sophisticated programs and real-time data processing.

This MCU features a range of integrated peripherals that enhance its functionality and reduce the need for external components. Notable among these are multiple CAN, I2C, SPI, and UART interfaces, enabling seamless communication with other devices and systems. It also includes a 10/100 Ethernet MAC for network connectivity, making it ideal for connected applications.

For applications requiring precise timing and control, the PIC32MK0256MCJ064-I/PT provides advanced motor control PWMs and multiple 32-bit timers. Its 16-bit Analog-to-Digital Converters (ADCs) with up to 48 channels offer high-resolution measurement capabilities, crucial for sensor interfacing and data acquisition tasks.

The device is housed in a 64-pin TQFP package, making it suitable for space-constrained applications while still offering sufficient I/O options for interfacing with other components. Its extended temperature range of -40°C to +85°C ensures reliable operation in harsh environments, a critical feature for automotive and industrial applications.

With its robust security features, including hardware cryptographic acceleration and a Random Number Generator (RNG), the PIC32MK0256MCJ064-I/PT ensures secure data transfer and storage, which is essential for IoT devices and networked systems where data integrity and privacy are paramount.

Overall, the PIC32MK0256MCJ064-I/PT from Microchip Technology stands out as a versatile and reliable microcontroller choice for developers looking to create advanced systems with stringent performance and connectivity requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess