EN
  • EN
  • DE

PIC32CM2532LE00064-I/PT

Part No PIC32CM2532LE00064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / ARM® Cortex®-M23 PIC® 32CM Microcontroller IC 32-Bit 48MHz 512KB (256K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32CM
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32CM2532
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355828-PIC32CM2532LE00064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32CM2532LE00064-I/PT CAD Model

Description

Microchip Technology's PIC32CM2532LE00064-I/PT

The PIC32CM2532LE00064-I/PT is a high-performance microcontroller designed by Microchip Technology, crafted to cater to the demanding needs of modern embedded systems. This robust microcontroller is part of the PIC32CM LE family and is engineered to provide a perfect balance between power efficiency and processing capabilities.

At the heart of the PIC32CM2532LE00064-I/PT lies a 32-bit ARM Cortex-M23 core, which operates at a maximum frequency of 48 MHz. This core is known for its exceptional efficiency and is suitable for applications that require a combination of low power consumption and high-speed processing. The device is equipped with 32KB of RAM and 64KB of flash memory, offering ample space for code storage and efficient in-system programming.

This microcontroller is encapsulated in a TQFP-64 package, which not only provides a compact footprint ideal for space-constrained applications but also offers sufficient I/O options for versatile connectivity. The PIC32CM2532LE00064-I/PT is characterized by its industrial temperature range, making it reliable and suitable for operation in harsh environments, with a temperature range from -40°C to +85°C.

Key features of the PIC32CM2532LE00064-I/PT include its rich set of peripherals. It boasts advanced analog capabilities with ADCs, DACs, and analog comparators. For communication, it supports multiple serial interfaces, including I2C, SPI, and UART, enabling it to interface with a wide array of external devices and sensors. Moreover, the microcontroller comes with a robust set of timers and PWM channels, which are crucial for precise control applications.

With its low-power modes and power-saving features, the PIC32CM2532LE00064-I/PT is ideal for battery-operated devices, IoT applications, and smart control systems. Its robust security features ensure data integrity and secure communication, which is essential for today's connected devices.

In summary, Microchip's PIC32CM2532LE00064-I/PT is a versatile and reliable microcontroller that offers a perfect blend of power efficiency and performance, suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess