The PIC24LC08BT-I/SN from Microchip Technology is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced microcontroller-based systems. This EEPROM features a 8-Kilobit memory size and is optimized for low-power applications, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 8 Kbit (1 Kbyte) organized as 1024 x 8 bits, providing ample space for configuration parameters, calibration data, or small application data storage.
- Interface: I2C compatible 2-wire serial interface, supporting a 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rate, which allows for easy integration with most microcontrollers.
- Supply Voltage: Operates across a wide voltage range of 2.5V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.
- Temperature Range: Industrial-grade temperature range from -40°C to +85°C, suitable for harsh operating environments.
- Packaging: Available in an 8-pin SOIC (SN) package, which is compact and suitable for space-constrained applications.
- Write Protect: Features hardware write-protect pin for preventing inadvertent writes, thus securing the stored data.
- Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
Applications
The PIC24LC08BT-I/SN EEPROM's versatility makes it an excellent choice for a variety of applications, including:
- Embedded control systems
- Consumer electronics
- Automotive systems
- Industrial control and automation
- Medical devices
- Smart cards and identification systems
With its robust feature set and Microchip's reputation for quality, the PIC24LC08BT-I/SN EEPROM is a reliable component for designers and engineers seeking to enhance the performance and stability of their electronic systems.