The ATF1500AL-20AU from Microchip Technology is a high-performance, reprogrammable Complex Programmable Logic Device (CPLD) that combines the flexibility of a programmable device with the performance of a fixed-function logic chip. Designed to meet the needs of high-speed logic applications, this device is ideal for a variety of uses, including industrial control systems, automotive applications, communication infrastructure, and consumer electronics.
Key Features
- High Density: The ATF1500AL-20AU offers a substantial logic capacity with its advanced architecture, allowing for the integration of multiple functions within a single chip.
- Speed: With a speed grade of -20, this device is optimized for applications requiring fast signal processing and quick response times.
- Low Power Consumption: Engineered for efficiency, the ATF1500AL-20AU maintains a low power profile, which is crucial for battery-powered and energy-sensitive applications.
- Reprogrammability: The device can be reprogrammed in-circuit, providing flexibility and ease of design iterations during development and even after deployment.
- Advanced Security Features: Equipped with security mechanisms to protect the intellectual property of your designs and prevent unauthorized copying of the device configuration.
Technical Specifications
- Supply Voltage (Vcc): 5V ±10%
- I/O Pins: 68
- Macrocells: 64
- Maximum User I/O: 68
- Temperature Range: -40°C to 85°C
- Package: 44-lead TQFP
The ATF1500AL-20AU is packaged in a compact 44-lead Thin Quad Flat Pack (TQFP), which allows for a small footprint on printed circuit boards (PCBs). This, combined with its high integration level, makes it an excellent choice for space-constrained applications.
Microchip Technology's commitment to quality ensures that the ATF1500AL-20AU is a reliable and durable choice for your complex logic solutions. With its comprehensive feature set and robust design, it stands out as a versatile component that can help streamline your product development and enhance overall system performance.