Microchip Technology PIC24LC04BT-I/SN EEPROM
The PIC24LC04BT-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It offers a storage capacity of 4 Kbits and is designed for optimal efficiency in a wide range of applications. This EEPROM is an ideal solution for advanced data storage requirements where low power consumption and reliable data retention are essential.
Encased in an 8-pin SOIC package, the PIC24LC04BT-I/SN ensures a compact footprint on printed circuit boards, making it suitable for space-constrained applications. Its I²C-compatible interface facilitates easy integration into existing bus systems, providing a seamless communication experience with microcontrollers and other digital systems.
Key Features:
- Memory Size: 4 Kbits (512 x 8 bits)
- Interface: I²C Serial, 2-wire bus
- Speed: Supports standard and fast I²C modes
- Voltage Range: 2.5V to 5.5V operating voltage range
- Temperature Range: Industrial-grade with an operational range of -40°C to +85°C
- Write Protect: Hardware write-protect feature for data integrity
- Endurance: High reliability with 1 million write cycle endurance per byte
- Data Retention: Guaranteed data retention for a minimum of 200 years
- Packaging: Available in an 8-pin SOIC package
The device is designed to deliver non-volatile memory storage perfect for configuration settings, calibration data, and any application where reliable and efficient data storage is crucial. With its wide voltage range and robust temperature specifications, the PIC24LC04BT-I/SN can operate reliably in a variety of challenging environments.
Microchip Technology's commitment to quality ensures that the PIC24LC04BT-I/SN meets the stringent requirements for data storage applications in industrial, automotive, and consumer electronics. The device's excellent endurance and retention characteristics make it a smart choice for designers looking to enhance their system's memory capabilities with a trusted and durable EEPROM solution.