EN
  • EN
  • DE

PIC24LC02B/P

Part No PIC24LC02B/P
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995166-PIC24LC02B/P
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC02B/P CAD Model

Description

The PIC24LC02B/P is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This device provides an efficient non-volatile data storage solution for applications requiring data storage and retrieval without the need for frequent updates.

Key Features:

  • Memory Size: The PIC24LC02B/P offers 2 Kbits (256 x 8) of memory, allowing for adequate space to store configuration parameters, device identifiers, or small amounts of data.
  • Interface: It communicates via a simple two-wire serial interface (I²C), which is compatible with most microcontrollers, making it easily integrated into a variety of systems.
  • Operating Voltage: The device supports a wide voltage range from 2.5V to 5.5V, accommodating different logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Write Protect: It includes a hardware write-protect feature, which can be used to prevent accidental overwrites and data corruption in critical memory sections.
  • Speed: Fast data transfer rates are supported, with a maximum clock frequency of 400 kHz, enabling quick data access and programming.
  • Endurance: The EEPROM offers a high endurance of one million write cycles and a data retention period of over 200 years, ensuring reliability over a product's lifetime.
  • Package: This device is available in a DIP (Dual In-line Package) form, labeled as the 'P' in its part number, which is suitable for through-hole mounting and easy prototyping.

Designed for a broad range of applications, the PIC24LC02B/P is ideal for use in consumer electronics, industrial control systems, medical devices, and automotive electronics where a reliable and durable memory storage solution is required. Its low-power consumption and small form factor make it particularly well-suited for portable and battery-operated devices.

Microchip Technology's commitment to quality ensures that the PIC24LC02B/P EEPROM meets the stringent requirements of modern electronic systems, providing designers with a flexible and dependable memory component.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess