EN
  • EN
  • DE

PIC24LC01BI/SN

Part No PIC24LC01BI/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348620-PIC24LC01BI/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24LC01BI/SN CAD Model

Description

Microchip Technology PIC24LC01BI/SN EEPROM

The PIC24LC01BI/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This integrated circuit provides robust storage solutions for a wide array of applications, ranging from industrial and automotive systems to consumer electronics and communication devices.

With a storage capacity of 1 Kbit, the PIC24LC01BI/SN is organized as 128 x 8 bits, which allows for efficient data management and storage. It operates on a voltage range of 2.5V to 5.5V, making it versatile for use in both low and standard voltage applications. The device features a standard I2C serial interface, enabling easy integration into existing designs with minimal additional components.

The EEPROM boasts a durable design that can withstand high temperatures and harsh environments, with an operational temperature range from -40°C to +85°C. The PIC24LC01BI/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for space-constrained applications due to its small footprint.

One of the key advantages of the PIC24LC01BI/SN is its write endurance, with the EEPROM capable of withstanding one million write cycles and a data retention period of over 200 years. This reliability ensures that data remains safe and intact over the product's lifespan, which is critical for applications where data integrity is paramount.

Additional features of the PIC24LC01BI/SN include its built-in write protection mechanisms. The device includes a write protect pin that, when activated, prevents accidental overwrites and data corruption. Furthermore, the EEPROM supports page write operations, which allow multiple bytes of data to be written in a single cycle, improving programming efficiency and speed.

Overall, the Microchip Technology PIC24LC01BI/SN EEPROM is a compact, high-endurance, and reliable memory solution that is well-suited for a variety of applications that require non-volatile storage. Its ease of integration, coupled with Microchip's reputation for quality and support, makes it an excellent choice for designers and engineers looking to enhance their systems with dependable data storage capabilities.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess