EN
  • EN
  • DE

PIC24HJ64GP506A-I/MR

Part No PIC24HJ64GP506A-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64QFN / MCU 16-bit PIC RISC 64KB Flash 3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792279-PIC24HJ64GP506A-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ64GP506A
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP506A-I/MR CAD Model

Description

Product Overview: PIC24HJ64GP506A-I/MR from Microchip Technology

The PIC24HJ64GP506A-I/MR is a high-performance, 16-bit microcontroller from the reputable Microchip Technology, designed for advanced applications that require efficient power management, robust operation, and versatile interfacing options. This microcontroller is part of the PIC24H family, known for its rich feature set and optimal balance between power consumption and processing capabilities.

Key Features

  • Core: The device operates with a 16-bit modified Harvard architecture, which allows for extensive data manipulation and enhanced performance in computational tasks.
  • Memory: It comes with 64KB of Flash program memory and 8KB of RAM, providing ample space for complex firmware and data storage.
  • Speed: A maximum CPU speed of 40 MIPS (Million Instructions Per Second) ensures swift execution of instructions, making it suitable for time-critical applications.
  • Operating Voltage: The microcontroller operates within a range of 2.0V to 3.6V, making it ideal for low-power and battery-powered applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC24HJ64GP506A-I/MR is resilient in extreme environments.
  • Communication Peripherals: It includes versatile communication interfaces such as UART, SPI, and I2C for seamless integration with other components and external devices.
  • Timers and PWM: Equipped with multiple timers, and up to 9 output-compare/PWM modules, it is well-suited for precise timing operations and motor control applications.
  • Analog Features: The device also features a 10-bit, up to 16-channel Analog-to-Digital Converter (ADC), offering accurate analog signal measurement capabilities.

Applications

The PIC24HJ64GP506A-I/MR is designed for a broad range of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust set of features makes it particularly well-suited for applications requiring complex algorithms, real-time control, and connectivity.

Package and Quality

This microcontroller is offered in a 64-pin QFN package, which is compact and suitable for space-constrained applications. Microchip Technology is known for its commitment to quality, and the PIC24HJ64GP506A-I/MR is no exception, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess