EN
  • EN
  • DE

PIC24HJ64GP502T-I/MM

Part No PIC24HJ64GP502T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series PIC® 24H
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name PIC24HJ64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24HJ64GP502T-I/MMCT, PIC24HJ64GP502T-I/MM-ND, PIC24HJ64GP502T-I/MMTR, PIC24HJ64GP502T-I/MMDKR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889815-PIC24HJ64GP502T-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP502T-I/MM CAD Model

Description

Microchip Technology's PIC24HJ64GP502T-I/MM

The PIC24HJ64GP502T-I/MM is a high-performance microcontroller unit (MCU) brought to you by the renowned semiconductor manufacturer, Microchip Technology. This MCU is part of the PIC24H series, which is well-regarded for its optimal balance between power efficiency and processing capabilities. It is designed to cater to a wide range of applications, from industrial control systems to automotive, medical, and consumer electronics.

At the heart of the PIC24HJ64GP502T-I/MM is a powerful 16-bit architecture that provides a maximum CPU speed of 40 MIPS (Million Instructions Per Second), enabling robust performance for complex tasks. The device is equipped with 64KB of Flash memory, providing ample space for application code, and 8KB of RAM for efficient data handling and storage. This combination of memory resources ensures smooth operation and the flexibility to handle intricate programs and algorithms.

This MCU comes in a compact 28-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. Despite its small size, it boasts an impressive array of peripherals and features, including:

  • 16-bit Timers/Counters
  • PWM (Pulse Width Modulation) outputs for motor control and LED dimming
  • Multiple communication interfaces such as I²C, SPI, and UART for versatile connectivity
  • 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise sensor readings and analog input processing
  • Programmable Brown-out Reset (BOR) and Low Voltage Detect (LVD) for system protection

The PIC24HJ64GP502T-I/MM also supports advanced power management techniques with multiple power-saving modes to reduce energy consumption when full processing power is not required. This makes it an excellent choice for battery-operated devices where longevity is key.

Furthermore, the device operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments. With in-circuit debugging and in-circuit serial programming capabilities, development and troubleshooting are made simpler, accelerating time-to-market for your products.

Whether you're developing sophisticated control systems or innovative smart devices, the PIC24HJ64GP502T-I/MM MCU provides the performance, efficiency, and flexibility needed to bring your projects to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess